Lenovo ThinkPad T61 (6457-6DG), DE, Intel® Core™2 Duo, 2,2 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 100 GB
Lenovo ThinkPad T61 (6457-6DG), DE. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2,2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA Quadro NVS 140M. Operating system installed: Windows Vista Ultimate. Weight: 2,56 kg