Lenovo logo

Lenovo ThinkPad T430u Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85908
Info modified on:
22 Jan 2025, 05:27:05
Short summary description Lenovo ThinkPad T430u Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkPad T430u, Intel® Core™ i5, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad T430u Intel® Core™ i5 i5-3337U Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkPad T430u. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.