Lenovo logo

Lenovo IdeaPad U510 Intel® Core™ i7 i7-3517U Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 625M Windows 8 English Grey, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29872
Info modified on:
30 Jan 2025, 19:27:58
Short summary description Lenovo IdeaPad U510 Intel® Core™ i7 i7-3517U Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 625M Windows 8 English Grey, Silver:

Lenovo IdeaPad U510, Intel® Core™ i7, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1,02 TB

Long summary description Lenovo IdeaPad U510 Intel® Core™ i7 i7-3517U Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 625M Windows 8 English Grey, Silver:

Lenovo IdeaPad U510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.