Lenovo logo

Lenovo IdeaPad S206 AMD E E2-1800 Laptop 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30376
Info modified on:
29 Jan 2025, 19:09:18
Short summary description Lenovo IdeaPad S206 AMD E E2-1800 Laptop 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

Lenovo IdeaPad S206, AMD E, 1,7 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad S206 AMD E E2-1800 Laptop 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

Lenovo IdeaPad S206. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1,7 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 8. Product color: White. Weight: 1,3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.