Lenovo IdeaPad Z370, Intel® Core™ i5, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 750 GB
Lenovo IdeaPad Z370. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 410M. Operating system installed: Windows 7 Home Premium. Weight: 2 kg