Lenovo logo

Lenovo ThinkPad Essential G555 M520 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4550 Windows 7 Home Premium Grey, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26008
Info modified on:
25 Jan 2025, 22:37:43
Short summary description Lenovo ThinkPad Essential G555 M520 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4550 Windows 7 Home Premium Grey, Silver:

Lenovo ThinkPad Essential G555, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Lenovo ThinkPad Essential G555 M520 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4550 Windows 7 Home Premium Grey, Silver:

Lenovo ThinkPad Essential G555. Processor model: M520, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4550. Operating system installed: Windows 7 Home Premium. Product color: Grey, Silver. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.