Lenovo logo

Lenovo IdeaPad U350 Intel® Pentium® SU2700 33,8 cm (13.3") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55243
Info modified on:
22 Jan 2025, 05:56:36
Short summary description Lenovo IdeaPad U350 Intel® Pentium® SU2700 33,8 cm (13.3") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium:

Lenovo IdeaPad U350, Intel® Pentium®, 1,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Lenovo IdeaPad U350 Intel® Pentium® SU2700 33,8 cm (13.3") 3 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium:

Lenovo IdeaPad U350. Processor family: Intel® Pentium®, Processor model: SU2700, Processor frequency: 1,3 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 1,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.