Lenovo logo

Lenovo Yoga AIO 7 27ARH7 AMD Ryzen™ 5 6600H 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11580
Info modified on:
11 Nov 2024, 17:21:47
Short summary description Lenovo Yoga AIO 7 27ARH7 AMD Ryzen™ 5 6600H 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:

Lenovo Yoga AIO 7 27ARH7, 68,6 cm (27"), 4K Ultra HD, AMD Ryzen™ 5, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo Yoga AIO 7 27ARH7 AMD Ryzen™ 5 6600H 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB LPDDR5-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Grey:

Lenovo Yoga AIO 7 27ARH7. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 5, Processor frequency: 3,3 GHz. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Built-in camera. Operating system installed: Windows 11 Home. Product color: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.