Lenovo logo

Lenovo Yoga A940 Intel® Core™ i7 i7-8700 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Wi-Fi 5 (802.11ac) Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11509
Info modified on:
14 Mar 2024, 19:52:31
Short summary description Lenovo Yoga A940 Intel® Core™ i7 i7-8700 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Wi-Fi 5 (802.11ac) Grey:

Lenovo Yoga A940, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1,51 TB, Windows 10 Home

Long summary description Lenovo Yoga A940 Intel® Core™ i7 i7-8700 68,6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1,51 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Wi-Fi 5 (802.11ac) Grey:

Lenovo Yoga A940. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3,2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 560. Built-in camera. Operating system installed: Windows 10 Home. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.