Lenovo IdeaCentre 520, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 10
Lenovo IdeaCentre 520. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 2,3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10. Product color: Black