Lenovo logo

Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60,5 cm (23.8") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,12 TB HDD+SSD Windows 10 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63732
Info modified on:
26 Jun 2024, 10:01:04
Short summary description Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60,5 cm (23.8") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,12 TB HDD+SSD Windows 10 Black:

Lenovo IdeaCentre 700-24ISH, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1,12 TB, Windows 10

Long summary description Lenovo IdeaCentre 700-24ISH Intel® Core™ i5 i5-6400 60,5 cm (23.8") 1920 x 1200 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,12 TB HDD+SSD Windows 10 Black:

Lenovo IdeaCentre 700-24ISH. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,12 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.