Lenovo C C50-30, 58,4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1
Lenovo C C50-30. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black