Lenovo IdeaCentre A540, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8
Lenovo IdeaCentre A540. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 1,9 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Silver