Lenovo logo

Lenovo ThinkCentre M55e Intel® Core™2 Duo E4400 2 GB DDR2-SDRAM 80 GB AMD Radeon X1300 Windows Vista Business Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47233
Info modified on:
02 Oct 2024, 12:41:04
Short summary description Lenovo ThinkCentre M55e Intel® Core™2 Duo E4400 2 GB DDR2-SDRAM 80 GB AMD Radeon X1300 Windows Vista Business Tower PC Black:

Lenovo ThinkCentre M55e, 2 GHz, Intel® Core™2 Duo, 2 GB, 80 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M55e Intel® Core™2 Duo E4400 2 GB DDR2-SDRAM 80 GB AMD Radeon X1300 Windows Vista Business Tower PC Black:

Lenovo ThinkCentre M55e. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1300. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 10,9 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.