Lenovo logo

Lenovo IdeaCentre Gaming5 14ACN6 AMD Ryzen™ 7 5700G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9391
Info modified on:
11 Nov 2024, 17:02:33
Short summary description Lenovo IdeaCentre Gaming5 14ACN6 AMD Ryzen™ 7 5700G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black:

Lenovo IdeaCentre Gaming5 14ACN6, 3,8 GHz, AMD Ryzen™ 7, 5700G, 8 GB, 512 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre Gaming5 14ACN6 AMD Ryzen™ 7 5700G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black:

Lenovo IdeaCentre Gaming5 14ACN6. Processor frequency: 3,8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5700G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.