Lenovo IdeaCentre 510S, 2,9 GHz, Intel® Core™ i5, i5-9400, 8 GB, 512 GB, Windows 10 Home
Lenovo IdeaCentre 510S. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4,37 kg. Product color: Black, Silver