Lenovo logo

Lenovo IdeaCentre T540 Gaming Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Grey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94019
Info modified on:
14 Jun 2024, 18:51:13
Short summary description Lenovo IdeaCentre T540 Gaming Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Grey:

Lenovo IdeaCentre T540 Gaming, 3,6 GHz, Intel® Core™ i3, i3-8100, 8 GB, 1,13 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre T540 Gaming Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Grey:

Lenovo IdeaCentre T540 Gaming. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 210 W. Chassis type: Tower. Product type: PC. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.