Lenovo IdeaCentre 310S-08ASR, 3,1 GHz, AMD A9, A9-9425, 4 GB, 256 GB, Windows 10 Home
Lenovo IdeaCentre 310S-08ASR. Processor frequency: 3,1 GHz, Processor family: AMD A9, Processor model: A9-9425. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC. Product color: Black