Lenovo logo

Lenovo IdeaCentre 310S AMD A6 A6-9225 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home SFF PC Stainless steel

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12869
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo IdeaCentre 310S AMD A6 A6-9225 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home SFF PC Stainless steel:

Lenovo IdeaCentre 310S, 2,6 GHz, AMD A6, A6-9225, 4 GB, 256 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre 310S AMD A6 A6-9225 4 GB DDR4-SDRAM 256 GB SSD Windows 10 Home SFF PC Stainless steel:

Lenovo IdeaCentre 310S. Processor frequency: 2,6 GHz, Processor family: AMD A6, Processor model: A6-9225. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: SFF. Product type: PC. Product color: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.