Lenovo logo

Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45550
Info modified on:
26 Jun 2024, 00:49:34
Short summary description Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red:

Lenovo Y710 Cube, 3,7 GHz, Intel® Core™ i3, i3-6100, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo Y710 Cube Intel® Core™ i3 i3-6100 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 750 Ti Windows 10 Home Tower PC Black, Red:

Lenovo Y710 Cube. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.