Lenovo IdeaCentre 710-25ISH, 2,7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1 TB, Windows 10
Lenovo IdeaCentre 710-25ISH. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product color: Black