Lenovo logo

Lenovo IdeaCentre Y700-34ISH Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38143
Info modified on:
18 Jun 2024, 23:29:57
Short summary description Lenovo IdeaCentre Y700-34ISH Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black:

Lenovo IdeaCentre Y700-34ISH, 2,7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo IdeaCentre Y700-34ISH Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Tower PC Black:

Lenovo IdeaCentre Y700-34ISH. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.