Lenovo IdeaCentre 300s, 3,7 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 10 Home
Lenovo IdeaCentre 300s. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 5,9 kg. Product color: Black