Lenovo logo

Lenovo ThinkCentre E50-00 Intel® Pentium® J2900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68756
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre E50-00 Intel® Pentium® J2900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black:

Lenovo ThinkCentre E50-00, 2,41 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD±RW, Windows 8.1

Long summary description Lenovo ThinkCentre E50-00 Intel® Pentium® J2900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower PC Black:

Lenovo ThinkCentre E50-00. Processor frequency: 2,41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Chassis type: Mini Tower. Product type: PC. Weight: 9,58 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.