Lenovo IdeaCentre H30-05, 1,8 GHz, AMD A4, A4-6210, 4 GB, 500 GB, Windows 8.1
Lenovo IdeaCentre H30-05. Processor frequency: 1,8 GHz, Processor family: AMD A4, Processor model: A4-6210. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 4,5 kg. Product color: Brushed steel