Lenovo H H50-50, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, FreeDOS
Lenovo H H50-50. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Product color: Black