Lenovo logo

Lenovo H 50-50 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58469
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Lenovo H 50-50 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:

Lenovo H 50-50, 3,5 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 8.1

Long summary description Lenovo H 50-50 Intel® Core™ i3 i3-4150 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:

Lenovo H 50-50. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Chassis type: Desktop. Product type: PC. Weight: 7,1 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.