Lenovo Erazer X310, 3,6 GHz, Intel® Core™ i7, i7-4790, 16 GB, 2,26 TB, Windows 8.1
Lenovo Erazer X310. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,26 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Black