Lenovo logo

Lenovo Yoga 7 16IAH7 Intel® Core™ i7 i7-12700H Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.5K 32 GB LPDDR5-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home US English Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5978
Info modified on:
23 Apr 2025, 21:09:55
Short summary description Lenovo Yoga 7 16IAH7 Intel® Core™ i7 i7-12700H Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.5K 32 GB LPDDR5-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home US English Grey:

Lenovo Yoga 7 16IAH7, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga 7 16IAH7 Intel® Core™ i7 i7-12700H Hybrid (2-in-1) 40,6 cm (16") Touchscreen 2.5K 32 GB LPDDR5-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home US English Grey:

Lenovo Yoga 7 16IAH7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40,6 cm (16"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.