Lenovo Yoga Slim 7 Pro 14IHU5 O, Intel® Core™ i7, 3,3 GHz, 35,6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB
Lenovo Yoga Slim 7 Pro 14IHU5 O. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11370H, Processor frequency: 3,3 GHz. Display diagonal: 35,6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Grey