Lenovo IdeaPad Gaming 3 15ARH05, AMD Ryzen™ 7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,51 TB
Lenovo IdeaPad Gaming 3 15ARH05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 4800H, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black