Lenovo logo

Lenovo Yoga 9 14ITL5 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Turkish Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58983
Info modified on:
23 Apr 2025, 19:30:15
Short summary description Lenovo Yoga 9 14ITL5 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Turkish Black:

Lenovo Yoga 9 14ITL5, Intel® Core™ i7, 3 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga 9 14ITL5 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 35,6 cm (14") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Turkish Black:

Lenovo Yoga 9 14ITL5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1185G7, Processor frequency: 3 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.