Lenovo logo

Lenovo IdeaPad 3 15IIL05 Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Almond

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59747
Info modified on:
23 Apr 2025, 19:04:39
Short summary description Lenovo IdeaPad 3 15IIL05 Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Almond:

Lenovo IdeaPad 3 15IIL05, Intel® Core™ i3, 1,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad 3 15IIL05 Intel® Core™ i3 i3-1005G1 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Almond:

Lenovo IdeaPad 3 15IIL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Almond

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.