Lenovo logo

Lenovo IdeaPad 3 14ADA05 AMD 3000 3020E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode English Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27188
Info modified on:
23 Apr 2025, 18:53:31
Short summary description Lenovo IdeaPad 3 14ADA05 AMD 3000 3020E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode English Grey, Platinum:

Lenovo IdeaPad 3 14ADA05, AMD 3000, 1,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad 3 14ADA05 AMD 3000 3020E Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode English Grey, Platinum:

Lenovo IdeaPad 3 14ADA05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD 3000, Processor model: 3020E, Processor frequency: 1,2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Grey, Platinum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.