Lenovo logo

Lenovo IdeaPad S340-15API AMD Ryzen™ 7 3700U Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode US English Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22371
Info modified on:
23 Apr 2025, 18:38:32
Short summary description Lenovo IdeaPad S340-15API AMD Ryzen™ 7 3700U Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode US English Blue:

Lenovo IdeaPad S340-15API, AMD Ryzen™ 7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description Lenovo IdeaPad S340-15API AMD Ryzen™ 7 3700U Laptop 39,6 cm (15.6") Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode US English Blue:

Lenovo IdeaPad S340-15API. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.