Lenovo logo

Lenovo 14w AMD A6 A6-9220C Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43418
Info modified on:
03 Mar 2025, 10:49:01
Short summary description Lenovo 14w AMD A6 A6-9220C Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo 14w, AMD A6, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Lenovo 14w AMD A6 A6-9220C Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo 14w. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220C, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.