Lenovo logo

Lenovo 14e Chromebook AMD A4 A4-9120C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Spanish Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48902
Info modified on:
22 Apr 2025, 21:19:45
Short summary description Lenovo 14e Chromebook AMD A4 A4-9120C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Spanish Grey:

Lenovo 14e Chromebook, AMD A4, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description Lenovo 14e Chromebook AMD A4 A4-9120C 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Spanish Grey:

Lenovo 14e Chromebook. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120C, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R4. Operating system installed: ChromeOS. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.