Lenovo logo

Lenovo IdeaPad S130-11IGM Intel® Celeron® N4000 Laptop 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47646
Info modified on:
23 Apr 2025, 18:15:22
Short summary description Lenovo IdeaPad S130-11IGM Intel® Celeron® N4000 Laptop 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad S130-11IGM, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad S130-11IGM Intel® Celeron® N4000 Laptop 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad S130-11IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product color: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.