Lenovo V130-15IKB, Intel® Celeron®, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB
Lenovo V130-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3867U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Grey