Lenovo logo

Lenovo IdeaPad 130-15IKB Intel® Core™ i3 i3-7020U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40440
Info modified on:
23 Apr 2025, 18:11:37
Short summary description Lenovo IdeaPad 130-15IKB Intel® Core™ i3 i3-7020U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaPad 130-15IKB, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 130-15IKB Intel® Core™ i3 i3-7020U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX110 Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaPad 130-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 620. Product color: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.