Lenovo logo

Lenovo IdeaPad 330S-15IKB Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 535 Wi-Fi 5 (802.11ac) Windows 10 Home Italian Grey

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23196
Info modified on:
23 Apr 2025, 18:05:52
Short summary description Lenovo IdeaPad 330S-15IKB Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 535 Wi-Fi 5 (802.11ac) Windows 10 Home Italian Grey:

Lenovo IdeaPad 330S-15IKB, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 330S-15IKB Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 535 Wi-Fi 5 (802.11ac) Windows 10 Home Italian Grey:

Lenovo IdeaPad 330S-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.