Lenovo logo

Lenovo IdeaPad 330-15IGM Intel® Celeron® N N4000 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) FreeDOS UK English Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19330
Info modified on:
23 Apr 2025, 17:48:45
Short summary description Lenovo IdeaPad 330-15IGM Intel® Celeron® N N4000 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) FreeDOS UK English Grey:

Lenovo IdeaPad 330-15IGM, Intel® Celeron® N, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB, FreeDOS

Long summary description Lenovo IdeaPad 330-15IGM Intel® Celeron® N N4000 Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) FreeDOS UK English Grey:

Lenovo IdeaPad 330-15IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4000. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600, Discrete graphics card model: AMD Radeon 530. Operating system installed: FreeDOS. Product color: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.