Lenovo logo

Lenovo Yoga 920-13IKB Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 35,3 cm (13.9") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19109
Info modified on:
23 Apr 2025, 17:36:25
Short summary description Lenovo Yoga 920-13IKB Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 35,3 cm (13.9") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum:

Lenovo Yoga 920-13IKB, Intel® Core™ i5, 1,6 GHz, 35,3 cm (13.9"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo Yoga 920-13IKB Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 35,3 cm (13.9") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum:

Lenovo Yoga 920-13IKB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 35,3 cm (13.9"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Platinum

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.