Lenovo logo

Lenovo IdeaPad 320 (15") AMD AMD A10 A10-9620P Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23100
Info modified on:
23 Apr 2025, 17:35:28
Short summary description Lenovo IdeaPad 320 (15") AMD AMD A10 A10-9620P Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 Windows 10 Home Black:

Lenovo IdeaPad 320 (15") AMD, AMD A10, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1,13 TB

Long summary description Lenovo IdeaPad 320 (15") AMD AMD A10 A10-9620P Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1,13 TB HDD+SSD AMD Radeon 530 Windows 10 Home Black:

Lenovo IdeaPad 320 (15") AMD. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9620P, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.