Lenovo logo

Lenovo IdeaPad 110S-11IBR Intel® Celeron® N3060 Laptop 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86358
Info modified on:
22 Jan 2025, 05:12:44
Short summary description Lenovo IdeaPad 110S-11IBR Intel® Celeron® N3060 Laptop 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 White:

Lenovo IdeaPad 110S-11IBR, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Lenovo IdeaPad 110S-11IBR Intel® Celeron® N3060 Laptop 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 White:

Lenovo IdeaPad 110S-11IBR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.