Lenovo IdeaPad 110, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 4 GB, 1 TB, Windows 10
Lenovo IdeaPad 110. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Black. Weight: 2,2 kg