Lenovo logo

Lenovo IdeaPad Yoga 500-15ISK Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75741
Info modified on:
25 Jan 2025, 22:25:02
Short summary description Lenovo IdeaPad Yoga 500-15ISK Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home White:

Lenovo IdeaPad Yoga 500-15ISK, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Yoga 500-15ISK Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920A Windows 10 Home White:

Lenovo IdeaPad Yoga 500-15ISK. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.