Lenovo IdeaPad Y700, AMD FX™, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB
Lenovo IdeaPad Y700. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-8800P, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product color: Black, Red