Lenovo logo

Lenovo Yoga 500 14 AMD A4 A4-7210 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Windows 8.1 White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49273
Info modified on:
25 Jan 2025, 22:52:11
Short summary description Lenovo Yoga 500 14 AMD A4 A4-7210 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Windows 8.1 White:

Lenovo Yoga 500 14, AMD A4, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo Yoga 500 14 AMD A4 A4-7210 Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 Windows 8.1 White:

Lenovo Yoga 500 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD A4, Processor model: A4-7210, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.