Lenovo Essential B70-80, Intel® Core™ i3, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 128 GB
Lenovo Essential B70-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10. Product color: Black